Texas Instruments High-Performance Analog Logic - Signal Switches, Multiplexers, Decoders SN74S139ANSRE4

Description
IC DECODER/DEMUX 1 X 2:4 16SO
Datasheet
Description
IC DECODER/DEMUX 1 X 2:4 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - SN74S139ANSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74S139ANSRE4
Logic - Signal Switches, Multiplexers, Decoders SN74S139ANSRE4
IC DECODER/DEMUX 1 X 2:4 16SO

IC DECODER/DEMUX 1 X 2:4 16SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number SN74S139ANSRE4
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x 2:4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 100371PC - Lingto Electronic Limited
Specs
Configuration 3 x 4:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB,118-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
5 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - 74CB3Q3257RGYRG4 - Texas Instruments
Specs
Configuration 4 x SPDT (4 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers