Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S132DE4

Description
Win Source Part Number: 1257535-SN74S132DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Features: Schmitt Trigger Number of Circuits: 4 Standard Package: 200 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 13ns @ 5V, 15pF Logic Level - Low: 1.1V Logic Level - High: 1.9V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257535-SN74S132DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Features: Schmitt Trigger Number of Circuits: 4 Standard Package: 200 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 13ns @ 5V, 15pF Logic Level - Low: 1.1V Logic Level - High: 1.9V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257535-SN74S132DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257535-SN74S132DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257535-SN74S132DE4
Win Source Part Number: 1257535-SN74S132DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Features: Schmitt Trigger Number of Circuits: 4 Standard Package: 200 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 13ns @ 5V, 15pF Logic Level - Low: 1.1V Logic Level - High: 1.9V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S1 Product Status: Obsolete

Win Source Part Number: 1257535-SN74S132DE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Features: Schmitt Trigger
Number of Circuits: 4
Standard Package: 200
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 13ns @ 5V, 15pF
Logic Level - Low: 1.1V
Logic Level - High: 1.9V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S1
Product Status: Obsolete

Buy Now Datasheet
Quad SOIC Logic IC - 705-SN74S132DE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SOIC Logic IC
705-SN74S132DE4
Quad SOIC Logic IC 705-SN74S132DE4
S SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: SN74S132DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S132DE4 can be used for catalog matching and distributor lookup.

S SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: SN74S132DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S132DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74S132DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S132DE4
Gates and Inverters SN74S132DE4
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74S132DE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S132DE4
Logic - Gates and Inverters SN74S132DE4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257535-SN74S132DE4 705-SN74S132DE4 SN74S132DE4 SN74S132DE4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad SOIC Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NAND; NAND Gate NOT; NAND
Supply Voltage 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 1.9V (Low), 1.1V (High)
Inputs 2 2 2
Propagation Delay 13 ns 13 ns
Low Level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5427/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type Other; CFP
View Details
3 suppliers
Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers