Texas Instruments High-Performance Analog Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74S124N SN74S124N

Description
Manufacturer: Texas Instruments Win Source Part Number: 111543-SN74S124N Packaging: Tube/Rail Type: VCO (Dual) Mounting: Through Hole Frequency: 1Hz to 60MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 105mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 111543-SN74S124N Packaging: Tube/Rail Type: VCO (Dual) Mounting: Through Hole Frequency: 1Hz to 60MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 105mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74S124N - 111543-SN74S124N - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74S124N
111543-SN74S124N
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74S124N 111543-SN74S124N
Manufacturer: Texas Instruments Win Source Part Number: 111543-SN74S124N Packaging: Tube/Rail Type: VCO (Dual) Mounting: Through Hole Frequency: 1Hz to 60MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 105mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111543-SN74S124N
Packaging: Tube/Rail
Type: VCO (Dual)
Mounting: Through Hole
Frequency: 1Hz to 60MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 105mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - 296-3856-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-3856-5-ND
Programmable Timers and Oscillators 296-3856-5-ND
VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP

VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP

Buy Now Datasheet
Singapore, Singapore
85MHz 15pF 5V Clock and Timing IC
689-SN74S124N
85MHz 15pF 5V Clock and Timing IC 689-SN74S124N
VCXO Oscillator 85MHz TTL 15pF 5V PDIP Thru-Hole Product overview: SN74S124N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, 15pF, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 85MHz, 15pF, 5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74S124N can be used for catalog matching and distributor lookup.

VCXO Oscillator 85MHz TTL 15pF 5V PDIP Thru-Hole Product overview: SN74S124N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, 15pF, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 85MHz, 15pF, 5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74S124N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - SN74S124N - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
SN74S124N
Programmable Timers and Oscillators SN74S124N
IC OSC DUAL VCO 60MHZ 16-DIP

IC OSC DUAL VCO 60MHZ 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 111543-SN74S124N 296-3856-5-ND 689-SN74S124N SN74S124N
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74S124N Programmable Timers and Oscillators 85MHz 15pF 5V Clock and Timing IC Programmable Timers and Oscillators
Package Type DIP; PDIP; 16-PDIP Through Hole; DIP; "16-DIP (0.300"", 7.62mm)" Rail/Tube DIP; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMX - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-5972-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
6 suppliers