Rochester Electronics Logic - Flip Flops 54FCT574ATDB

Description
IC FF D-TYPE SNGL 8BIT 20CDIP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 54FCT574ATDB - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54FCT574ATDB
Logic - Flip Flops 54FCT574ATDB
IC FF D-TYPE SNGL 8BIT 20CDIP

IC FF D-TYPE SNGL 8BIT 20CDIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 54FCT574ATDB
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Quad D-type flip-flop with reset; positive-edge trigger - 74HC175PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Flip Flops - 4013BDMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details