Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74S10NSR SN74S10NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934648-SN74S10NSR Series: 74S Operating Temperature Range: 0°C ~ 70°C Features: NAND Gate IC 3 Channel - 14-SO Package: Reel - TR Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74S1 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934648-SN74S10NSR Series: 74S Operating Temperature Range: 0°C ~ 70°C Features: NAND Gate IC 3 Channel - 14-SO Package: Reel - TR Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74S1 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74S10NSR - 934648-SN74S10NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S10NSR
934648-SN74S10NSR
Logic - Logic - Gates and Inverters - SN74S10NSR 934648-SN74S10NSR
Manufacturer: Texas Instruments Win Source Part Number: 934648-SN74S10NSR Series: 74S Operating Temperature Range: 0°C ~ 70°C Features: NAND Gate IC 3 Channel - 14-SO Package: Reel - TR Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74S1 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934648-SN74S10NSR
Series: 74S
Operating Temperature Range: 0°C ~ 70°C
Features: NAND Gate IC 3 Channel - 14-SO
Package: Reel - TR
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74S1
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic IC - 705-SN74S10NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
S SERIES, TRIPLE 3-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: SN74S10NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S10NSR can be used for catalog matching and distributor lookup.

S SERIES, TRIPLE 3-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: SN74S10NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S10NSR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - SN74S10NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S10NSR
Logic - Gates and Inverters SN74S10NSR
IC GATE NAND 3CH 3-INP 14SOP

IC GATE NAND 3CH 3-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74S10NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S10NSR
Gates and Inverters SN74S10NSR
NAND Gate IC 3 Channel 14-SO

NAND Gate IC 3 Channel 14-SO

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 934648-SN74S10NSR 705-SN74S10NSR SN74S10NSR SN74S10NSR
Product Name Logic - Logic - Gates and Inverters - SN74S10NSR Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NAND; NAND GATE NOT; NAND NAND; NAND Gate
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
IC Package Type SOIC; Other; 14-SO Other; SO SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHC3G04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers