Texas Instruments Logic - Logic - Specialty Logic - SN74S1053NS SN74S1053NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 734601-SN74S1053NS Manufacturer Homepage: www.ti.com Reference case: SOP-20 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 734601-SN74S1053NS Manufacturer Homepage: www.ti.com Reference case: SOP-20 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74S1053NS - 734601-SN74S1053NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74S1053NS
734601-SN74S1053NS
Logic - Logic - Specialty Logic - SN74S1053NS 734601-SN74S1053NS
Manufacturer: Texas Instruments Win Source Part Number: 734601-SN74S1053NS Manufacturer Homepage: www.ti.com Reference case: SOP-20 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 734601-SN74S1053NS
Manufacturer Homepage: www.ti.com
Reference case: SOP-20
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 734601-SN74S1053NS
Product Name Logic - Logic - Specialty Logic - SN74S1053NS
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-7858-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers