Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74S1053NG4

Description
Win Source Part Number: 1256214-SN74S1053NG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 20 Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S1053NE4,SN74S10 53NE4 Base Product Number: 74S1053
Request a Quote Datasheet
Description
Win Source Part Number: 1256214-SN74S1053NG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 20 Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S1053NE4,SN74S10 53NE4 Base Product Number: 74S1053
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256214-SN74S1053NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256214-SN74S1053NG4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256214-SN74S1053NG4
Win Source Part Number: 1256214-SN74S1053NG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 20 Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74S1053NE4,SN74S10 53NE4 Base Product Number: 74S1053

Win Source Part Number: 1256214-SN74S1053NG4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74S
Standard Package: 20
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 16
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74S1053NE4,SN74S1053NE4
Base Product Number: 74S1053

Buy Now Datasheet
Singapore, Singapore
16-bit DIP Logic IC
703-SN74S1053NG4
16-bit DIP Logic IC 703-SN74S1053NG4
IC 16-BIT BUS TERM ARRAY20-DIP Product overview: SN74S1053NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1053NG4 can be used for catalog matching and distributor lookup.

IC 16-BIT BUS TERM ARRAY20-DIP Product overview: SN74S1053NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74S1053NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256214-SN74S1053NG4 703-SN74S1053NG4
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 16-bit DIP Logic IC
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details