Texas Instruments Logic - Logic - Specialty Logic - SN74S1053N SN74S1053N

Description
Manufacturer: Texas Instruments Win Source Part Number: 112401-SN74S1053N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Alternative Parts (Cross-Reference): SN74S1053PWR; SN74S1053NE4; SN74S1053DBRE4; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 112401-SN74S1053N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Alternative Parts (Cross-Reference): SN74S1053PWR; SN74S1053NE4; SN74S1053DBRE4; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74S1053N - 112401-SN74S1053N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74S1053N
112401-SN74S1053N
Logic - Logic - Specialty Logic - SN74S1053N 112401-SN74S1053N
Manufacturer: Texas Instruments Win Source Part Number: 112401-SN74S1053N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Alternative Parts (Cross-Reference): SN74S1053PWR; SN74S1053NE4; SN74S1053DBRE4; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112401-SN74S1053N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Alternative Parts (Cross-Reference): SN74S1053PWR; SN74S1053NE4; SN74S1053DBRE4;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 112401-SN74S1053N
Product Name Logic - Logic - Specialty Logic - SN74S1053N
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Inverters ICs - 8228701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details