Texas Instruments Logic - Logic - Specialty Logic - SN74S1053DW SN74S1053DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 142950-SN74S1053DW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142950-SN74S1053DW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74S1053DW - 142950-SN74S1053DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74S1053DW
142950-SN74S1053DW
Logic - Logic - Specialty Logic - SN74S1053DW 142950-SN74S1053DW
Manufacturer: Texas Instruments Win Source Part Number: 142950-SN74S1053DW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142950-SN74S1053DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 142950-SN74S1053DW
Product Name Logic - Logic - Specialty Logic - SN74S1053DW
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 5420DMQB - 1129186-5420DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers
Gates and Inverters - 74AHC04PW-Q100/AUJ - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Gates and Inverters - 54AC05/QDA - Quarktwin Technology Ltd.
View Details
3 suppliers