Texas Instruments Logic - Logic - Specialty Logic - SN74S1051PWR SN74S1051PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 107857-SN74S1051PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 107857-SN74S1051PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74S1051PWR - 107857-SN74S1051PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74S1051PWR
107857-SN74S1051PWR
Logic - Logic - Specialty Logic - SN74S1051PWR 107857-SN74S1051PWR
Manufacturer: Texas Instruments Win Source Part Number: 107857-SN74S1051PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107857-SN74S1051PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 107857-SN74S1051PWR
Product Name Logic - Logic - Specialty Logic - SN74S1051PWR
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS00AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Inverters ICs - 9210297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details