Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74S1051DG4

Description
Win Source Part Number: 1256215-SN74S1051DG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 40 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74S1051DG4,TE XTISSN74S1051DG4 Base Product Number: 74S1051
Request a Quote Datasheet
Description
Win Source Part Number: 1256215-SN74S1051DG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 40 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74S1051DG4,TE XTISSN74S1051DG4 Base Product Number: 74S1051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256215-SN74S1051DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256215-SN74S1051DG4
Integrated Circuits (ICs) - Logic - Specialty Logic 1256215-SN74S1051DG4
Win Source Part Number: 1256215-SN74S1051DG4 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74S Standard Package: 40 Mounting: SMD (SMT) Logic Type: Schottky Barrier Diode Bus-Termination Array Number of Bits: 12 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74S1051DG4,TE XTISSN74S1051DG4 Base Product Number: 74S1051

Win Source Part Number: 1256215-SN74S1051DG4
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74S
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Schottky Barrier Diode Bus-Termination Array
Number of Bits: 12
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74S1051DG4,TEXTISSN74S1051DG4
Base Product Number: 74S1051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256215-SN74S1051DG4
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Schottky Barrier Diode Bus-Termination Array
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H08DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
2-input NAND gate - 74AHCT1G00GW-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers