Quad 2-input positive-AND gates with open collector outputs 14-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74S09NE4 |
| Product Name | SN74S09 Quad 2-input positive-AND gates with open collector outputs |
| Gate Type | AND |
| Supply Voltage | 5V; 5 |
| Logic Family | S |
| Propagation Delay | 32 ns |