Texas Instruments SN74S09 Quad 2-input positive-AND gates with open collector outputs SN74S09N

Description
Quad 2-input positive-AND gates with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-AND gates with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S09 Quad 2-input positive-AND gates with open collector outputs - SN74S09N - Texas Instruments
Dallas, TX, United States
SN74S09 Quad 2-input positive-AND gates with open collector outputs
SN74S09N
SN74S09 Quad 2-input positive-AND gates with open collector outputs SN74S09N
Quad 2-input positive-AND gates with open collector outputs 14-PDIP 0 to 70

Quad 2-input positive-AND gates with open collector outputs 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74S09N - 007372-SN74S09N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S09N
007372-SN74S09N
Logic - Logic - Gates and Inverters - SN74S09N 007372-SN74S09N
Manufacturer: Texas Instruments Win Source Part Number: 007372-SN74S09N Packaging: Tube/Rail Features: Open Collector Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: -, 20mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 32mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007372-SN74S09N
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 20mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 32mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74S09N - Rochester Electronics
Newburyport, MA, United States
AND Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

AND Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-34102-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34102-5-ND
Gates and Inverters 296-34102-5-ND
AND Gate IC 4 Channel Open Collector 14-PDIP

AND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5V 20mA Logic IC
705-SN74S09N
Quad 5V 20mA Logic IC 705-SN74S09N
Quad 2-Input AND Gate IC, 5V, 20mA, 9ns, PDIP Product overview: SN74S09N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S09N can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 20mA, 9ns, PDIP Product overview: SN74S09N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S09N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74S09N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S09N
Gates and Inverters SN74S09N
AND Gate IC 4 Channel Open Collector 14-PDIP

AND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74S09N
Logic Gates SN74S09N
Logic Gates Quad 2-input Positive-AND Gate

Logic Gates Quad 2-input Positive-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74S09N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74S09N
Gates and Inverters SN74S09N
IC GATE AND OP COL 4CH 2IN 14DIP

IC GATE AND OP COL 4CH 2IN 14DIP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74S09N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S09N
Logic - Gates and Inverters SN74S09N
IC GATE AND OP COL 4CH 2IN 14DIP

IC GATE AND OP COL 4CH 2IN 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S09N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S09N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S09N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S09N 007372-SN74S09N SN74S09N 296-34102-5-ND 705-SN74S09N SN74S09N SN74S09N SN74S09N SN74S09N SN74S09N
Product Name SN74S09 Quad 2-input positive-AND gates with open collector outputs Logic - Logic - Gates and Inverters - SN74S09N Gates and Inverters Quad 5V 20mA Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family S TTL
Propagation Delay 32 ns 9 ns 9 ns 9 ns 9 ns
Operating Current 0.0330 mA 20 mA 20 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100142FC - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type Other; 24-CFlatpack
View Details
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Logic - Logic - Gates and Inverters - 54AS04J - 162887-54AS04J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers