Quad 2-input positive-AND gates 14-SOIC 0 to 70
AND Gate IC 4 Channel 14-SOIC
AND Gate, S Series, 4-Func, 2-Input, TTL, PDSO14
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates Quad 2-input Positive-AND Gates
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74S08D | SN74S08D-ND | SN74S08D | SN74S08D | SN74S08D | SN74S08D | SN74S08D |
| Product Name | SN74S08 Quad 2-input positive-AND gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |||
| Logic Family | S | TTL | |||||
| Propagation Delay | 7.5 ns | 7.5 ns | |||||
| Operating Current | 0.0320 mA | 20 mA |