The SN74S05N is a hex inverter with open-collector outputs in a 14-pin plastic dual in-line package (PDIP), operating from 0°C to 70°C. Each inverter requires an external pullup resistor for proper operation and supports wired-OR or wire-AND configurations. The device has a supply voltage rating of up to 7 V and an input voltage rating of up to 5.5 V. Package thermal impedance for the PDIP is 80°C/W. The part is marked as SN74S05N on the top side.
Hex inverters with open collector outputs 14-PDIP 0 to 70
Inverter, S Series, 6-Func, 1-Input, TTL, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74S05N | SN74S05N |
| Product Name | SN74S05 Hex inverters with open collector outputs | |
| Technology | S | |
| Device Type | SN74S05 Hex inverters with open collector outputs | |
| Features | RoHS | RoHS |