Texas Instruments Logic - Logic - Gates and Inverters - SN74S04DRG4 SN74S04DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256044-SN74S04DRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256044-SN74S04DRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74S04DRG4 - 1256044-SN74S04DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S04DRG4
1256044-SN74S04DRG4
Logic - Logic - Gates and Inverters - SN74S04DRG4 1256044-SN74S04DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1256044-SN74S04DRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256044-SN74S04DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
5V SOIC Logic IC - 705-SN74S04DRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Logic IC
705-SN74S04DRG4
5V SOIC Logic IC 705-SN74S04DRG4
74S Series Hex Inverter IC, SOIC-14, 5ns, 5V Product overview: SN74S04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S04DRG4 can be used for catalog matching and distributor lookup.

74S Series Hex Inverter IC, SOIC-14, 5ns, 5V Product overview: SN74S04DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S04DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256044-SN74S04DRG4 705-SN74S04DRG4
Product Name Logic - Logic - Gates and Inverters - SN74S04DRG4 5V SOIC Logic IC
Gate Type NOT NOT; Buffer, Inverter
Supply Voltage 5.25V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers