Quad 2-input positive-NOR gates 14-SOIC 0 to 70
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates Quad 2-input Positive-NOR gates
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74S02D | 296-34098-5-ND | SN74S02D | SN74S02D | SN74S02D | SN74S02D |
| Product Name | SN74S02 Quad 2-input positive-NOR gates | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOT; NOR | NOR; NOR Gate | NOR | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | ||
| Logic Family | S | |||||
| Propagation Delay | 22 ns | 5 ns | ||||
| Operating Current | 0.0270 mA | 20 mA |