Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S00NSRE4

Description
Win Source Part Number: 1257551-SN74S00NSRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257551-SN74S00NSRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257551-SN74S00NSRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257551-SN74S00NSRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257551-SN74S00NSRE4
Win Source Part Number: 1257551-SN74S00NSRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74S Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S0 Product Status: Obsolete

Win Source Part Number: 1257551-SN74S00NSRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74S
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S0
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-SN74S00NSRE4
Quad Logic IC 705-SN74S00NSRE4
S SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: SN74S00NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S00NSRE4 can be used for catalog matching and distributor lookup.

S SERIES, QUAD 2-INPUT NAND GATE, PDSO14, GREEN, PLASTIC, SOP-14 Product overview: SN74S00NSRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S00NSRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - SN74S00NSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S00NSRE4
Logic - Gates and Inverters SN74S00NSRE4
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74S00NSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S00NSRE4
Gates and Inverters SN74S00NSRE4
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257551-SN74S00NSRE4 705-SN74S00NSRE4 SN74S00NSRE4 SN74S00NSRE4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Quad Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 2 2 2
Propagation Delay 5 ns 5 ns
Low Level Output Current (Sink) 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-87549012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details