Texas Instruments SN74S00 Quad 2-input positive-NAND gates SN74S00N

Description
Quad 2-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S00 Quad 2-input positive-NAND gates - SN74S00N - Texas Instruments
Dallas, TX, United States
SN74S00 Quad 2-input positive-NAND gates
SN74S00N
SN74S00 Quad 2-input positive-NAND gates SN74S00N
Quad 2-input positive-NAND gates 14-PDIP 0 to 70

Quad 2-input positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74S00N - 030419-SN74S00N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S00N
030419-SN74S00N
Logic - Logic - Gates and Inverters - SN74S00N 030419-SN74S00N
Manufacturer: Texas Instruments Win Source Part Number: 030419-SN74S00N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030419-SN74S00N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-1723-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1723-5-ND
Gates and Inverters 296-1723-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74S00N
5V Logic IC 705-SN74S00N
4-ch NAND Gate IC, 2-Input, 5V, 5ns, PDIP Product overview: SN74S00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S00N can be used for catalog matching and distributor lookup.

4-ch NAND Gate IC, 2-Input, 5V, 5ns, PDIP Product overview: SN74S00N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S00N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74S00N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, S Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - SN74S00N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S00N
Gates and Inverters SN74S00N
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74S00N
Logic Gates SN74S00N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74S00N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S00N
Logic - Gates and Inverters SN74S00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S00N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S00N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S00N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S00N 030419-SN74S00N 296-1723-5-ND 705-SN74S00N SN74S00N SN74S00N SN74S00N SN74S00N SN74S00N
Product Name SN74S00 Quad 2-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74S00N Gates and Inverters 5V Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 4.75 V ~ 5.25 V 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 5 ns 5 ns 5 ns
Low Level Output Current (Sink) 20 mA 1 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details