Texas Instruments SN74S00 Quad 2-input positive-NAND gates SN74S00D

Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S00 Quad 2-input positive-NAND gates - SN74S00D - Texas Instruments
Dallas, TX, United States
SN74S00 Quad 2-input positive-NAND gates
SN74S00D
SN74S00 Quad 2-input positive-NAND gates SN74S00D
Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Quad 2-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 5.25V SOIC Logic IC
705-SN74S00D
Quad 5.25V SOIC Logic IC 705-SN74S00D
Quad 2-Input NAND Gate IC, 5ns, 14-SOIC, 5.25V Product overview: SN74S00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S00D can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5ns, 14-SOIC, 5.25V Product overview: SN74S00D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74S00D - 765972-SN74S00D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74S00D
765972-SN74S00D
Logic - Logic - Gates and Inverters - SN74S00D 765972-SN74S00D
Manufacturer: Texas Instruments Win Source Part Number: 765972-SN74S00D Series: 74S Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74S00 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74S00M; DM74S00MX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765972-SN74S00D
Series: 74S
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74S00
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74S00M; DM74S00MX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74S00D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, S Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-3847-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3847-5-ND
Gates and Inverters 296-3847-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74S00D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74S00D
Logic - Gates and Inverters SN74S00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74S00D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74S00D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74S00D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74S00D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74S00D
Gates and Inverters SN74S00D
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74S00D
Logic Gates SN74S00D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74S00D 705-SN74S00D 765972-SN74S00D SN74S00D 296-3847-5-ND SN74S00D SN74S00D SN74S00D SN74S00D
Product Name SN74S00 Quad 2-input positive-NAND gates Quad 5.25V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74S00D Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate AND; NAND NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 2 2 2 2
Propagation Delay 5 ns 5 ns 5 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H52FM - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers