Manufacturer: Texas Instruments
Win Source Part Number: 1256040-SN74LVU04ARG
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.3V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Supplier Device Package: 14-VQFN (3.5x3.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVU04
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
LV/LV-A/LVX/H SERIES, HEX 1-INPUT INVERT GATE, PQCC14, GREEN, QFN-14 Product overview: SN74LVU04ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04ARGYR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
IC INVERTER 6CH 1-INP 14VQFN
IC INVERTER 6CH 6-INP 14VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1256040-SN74LVU04ARGYR | 296-13990-2-ND | 705-SN74LVU04ARGYR | SN74LVU04ARGYR | SN74LVU04ARGYR | SN74LVU04ARGYR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVU04ARGYR | Gates and Inverters | QFN Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.7V (Low), 0.3V (High) | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |