Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVU04APW SN74LVU04APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1256038-SN74LVU04APW Packaging: Tube Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.3V Logic Level - High: 1.7V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 74LVU04 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1256038-SN74LVU04APW Packaging: Tube Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.3V Logic Level - High: 1.7V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 74LVU04 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVU04APW - 1256038-SN74LVU04APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVU04APW
1256038-SN74LVU04APW
Logic - Logic - Gates and Inverters - SN74LVU04APW 1256038-SN74LVU04APW
Manufacturer: Texas Instruments Win Source Part Number: 1256038-SN74LVU04APW Packaging: Tube Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.3V Logic Level - High: 1.7V Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 74LVU04 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1256038-SN74LVU04APW
Packaging: Tube
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.3V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVU04
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7ns at 5V, 50pF

Buy Now
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LVU04APW
5.5V TSSOP Logic IC 705-SN74LVU04APW
Hex Inverter IC, 6-Circuit, CMOS, 7ns, 5.5V, TSSOP Product overview: SN74LVU04APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04APW can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Circuit, CMOS, 7ns, 5.5V, TSSOP Product overview: SN74LVU04APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVU04APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVU04APW-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVU04APW-ND
Gates and Inverters 296-SN74LVU04APW-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVU04APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVU04APW
Logic - Gates and Inverters SN74LVU04APW
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVU04APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVU04APW
Gates and Inverters SN74LVU04APW
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1256038-SN74LVU04APW 705-SN74LVU04APW 296-SN74LVU04APW-ND SN74LVU04APW SN74LVU04APW
Product Name Logic - Logic - Gates and Inverters - SN74LVU04APW 5.5V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.7V (Low), 0.3V (High) 2V ~ 5.5V
Inputs 6 1 1 1
Propagation Delay 7 ns 7 ns 7 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic Gates - 9210256P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details