Hex inverters designed for 2-V to 5.5-V VCC operation, featuring unbuffered outputs and a 14-pin SOIC package with dimensions supporting surface-mount assembly. The device operates over a temperature range of -40°C to 85°C, with a maximum propagation delay of 6.5 ns at 5 V and output clamp currents of -20 mA (input) and -50 mA (output). It meets ESD protection standards of 2000 V human-body model, 1000 V charged-device model, and 200 V machine model. The package thermal impedance is 86°C/W. Latch-up performance exceeds 250 mA.
Hex Inverters 14-SOIC -40 to 85
SN74LVU04A Hex Inverters
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVU04AD | SN74LVU04AD |
| Product Name | SN74LVU04A Hex Inverters | |
| Technology | LVT | |
| Device Type | SN74LVU04A Hex Inverters | |
| Features | RoHS | RoHS |