Octal buffers/drivers designed for 3.3-V operation with TTL-compatible 5-V input interfacing, organized as two 4-bit lines with separate output-enable inputs and bus-hold circuitry on all data inputs. The SN74LVTZ244PWR is housed in a 20-pin TSSOP package, operating over a temperature range of -40°C to 85°C with a supply voltage of 2.7 V to 3.6 V. Output current sourcing is -24 mA and sinking is 64 mA. The device meets latch-up performance standards of 500 mA per JEDEC JESD-17.
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Octal 3-State Buffer/Driver, 3.3V, 8-Bit, TSSOP Product overview: SN74LVTZ244PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTZ244PWR can be used for catalog matching and distributor lookup.
Bus Driver, LVT Series, 8-Func, 4-Bit, True Output, BICMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTZ244PWR | 704-SN74LVTZ244PWR | SN74LVTZ244PWR |
| Product Name | SN74LVTZ244 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.3V TSSOP Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 2.7V; 3.3V; Other; 3.3 |