Texas Instruments SN74LVTH573-EP Enhanced Product 3.3-V Abt Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH573IPWREP

Description
Enhanced Product 3.3-V Abt Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product 3.3-V Abt Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH573-EP Enhanced Product 3.3-V Abt Octal Transparent D-Type Latches With 3-State Outputs - SN74LVTH573IPWREP - Texas Instruments
Dallas, TX, United States
SN74LVTH573-EP Enhanced Product 3.3-V Abt Octal Transparent D-Type Latches With 3-State Outputs
SN74LVTH573IPWREP
SN74LVTH573-EP Enhanced Product 3.3-V Abt Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH573IPWREP
Enhanced Product 3.3-V Abt Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Enhanced Product 3.3-V Abt Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257230-SN74LVTH573IPWREP
Integrated Circuits (ICs) - Logic - Latches 1257230-SN74LVTH573IPWREP
Win Source Part Number: 1257230-SN74LVTH573I PWREP Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Delay Time - Propagation: 2.9ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22397-6,296-2239 7-2,-296-22397-1,-SN 74LVTH573IPWREPR,296 -22397-1,296-22397-1 R,-V62/04678-01XER,V 62/04678-01XE,-V62/0 4678-01XE,-296-22397 -1R,296-22397-6R,-29 6-22397-1,296-22397- 2R Base Product Number: 74LVTH573

Win Source Part Number: 1257230-SN74LVTH573IPWREP
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 2.9ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22397-6,296-22397-2,-296-22397-1,-SN74LVTH573IPWREPR,296-22397-1,296-22397-1R,-V62/04678-01XER,V62/04678-01XE,-V62/04678-01XE,-296-22397-1R,296-22397-6R,-296-22397-1,296-22397-2R
Base Product Number: 74LVTH573

Buy Now Datasheet
Latches - 296-22397-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - SN74LVTH573IPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH573IPWREP
Logic - Latches SN74LVTH573IPWREP
IC ABT OCT TRANSP D LTCH 20TSSOP

IC ABT OCT TRANSP D LTCH 20TSSOP

Supplier's Site Datasheet
Latches - SN74LVTH573IPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH573IPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH573IPWREP
Integrated Circuits (ICs) - Logic - Latches SN74LVTH573IPWREP
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH573IPWREP 1257230-SN74LVTH573IPWREP 296-22397-2-ND SN74LVTH573IPWREP SN74LVTH573IPWREP SN74LVTH573IPWREP
Product Name SN74LVTH573-EP Enhanced Product 3.3-V Abt Octal Transparent D-Type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 5 mA
Propagation Delay 3.9 ns 2.9 ns 2.9 ns 2.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

74AC16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AC16373DL - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
CY54FCT573T Octal Transparent D-Type Latches with 3-State Outputs - 5962-9223801MRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details