3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Win Source Part Number: 1257217-SN74LVTH573D
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVTH
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Delay Time - Propagation: 2.9ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVTH573DWE4R,-S
Base Product Number: 74LVTH573
IC D-TYPE TRANSP SGL 8:8 20SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC 3.3V OCT TRANSP LATCH 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVTH573DW | 296-1718-5-ND | 1257217-SN74LVTH573DW | SN74LVTH573DW | SN74LVTH573DW | SN74LVTH573DW |
| Product Name | SN74LVTH573 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Operating Current | 5 mA | |||||
| Propagation Delay | 3.9 ns | 2.9 ns | 2.9 ns | 2.9 ns |