Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH543DGVR

Description
Win Source Part Number: 1259198-SN74LVTH543D GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8731-1R,-296-873 1-1,296-8731-1,-296- 8731-1R,-SN74LVTH543 DGVRE4R,296-8731-6R, 2156-SN74LVTH543DGVR -TITR,296-8731-2R,-S N74LVTH543DGVRR,-SN7 4LVTH543DGVRG4R,-296 -8731-1,TEXTISSN74LV TH543DGVR,296-8731-2 ,-SN74LVTH543DGVRG4, -SN74LVTH543DGVRE4,2 96-8731-6 Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259198-SN74LVTH543D GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8731-1R,-296-873 1-1,296-8731-1,-296- 8731-1R,-SN74LVTH543 DGVRE4R,296-8731-6R, 2156-SN74LVTH543DGVR -TITR,296-8731-2R,-S N74LVTH543DGVRR,-SN7 4LVTH543DGVRG4R,-296 -8731-1,TEXTISSN74LV TH543DGVR,296-8731-2 ,-SN74LVTH543DGVRG4, -SN74LVTH543DGVRE4,2 96-8731-6 Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259198-SN74LVTH543DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259198-SN74LVTH543DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259198-SN74LVTH543DGVR
Win Source Part Number: 1259198-SN74LVTH543D GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8731-1R,-296-873 1-1,296-8731-1,-296- 8731-1R,-SN74LVTH543 DGVRE4R,296-8731-6R, 2156-SN74LVTH543DGVR -TITR,296-8731-2R,-S N74LVTH543DGVRR,-SN7 4LVTH543DGVRG4R,-296 -8731-1,TEXTISSN74LV TH543DGVR,296-8731-2 ,-SN74LVTH543DGVRG4, -SN74LVTH543DGVRE4,2 96-8731-6 Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1259198-SN74LVTH543DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-8731-1R,-296-8731-1,296-8731-1,-296-8731-1R,-SN74LVTH543DGVRE4R,296-8731-6R,2156-SN74LVTH543DGVR-TITR,296-8731-2R,-SN74LVTH543DGVRR,-SN74LVTH543DGVRG4R,-296-8731-1,TEXTISSN74LVTH543DGVR,296-8731-2,-SN74LVTH543DGVRG4,-SN74LVTH543DGVRE4,296-8731-6
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH543DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH543DGVR
Buffers, Drivers, Receivers, Transceivers SN74LVTH543DGVR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259198-SN74LVTH543DGVR SN74LVTH543DGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - FIN1048MTC - 871986-FIN1048MTC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details