Texas Instruments SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH541DWR

Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH541 3.3-V ABT Octal Buffers/Drivers with 3-State Outputs from Texas Instruments are designed for low-voltage operation while providing compatibility with 5-V systems. This device supports mixed-mode signal operation, allowing 5-V input and output voltages with a 3.3-V VCC. It features a typical output ground bounce (VOLP) of less than 0.8 V at 3.3 V and is capable of operating with supply voltages down to 2.7 V, making it suitable for unregulated battery applications. The SN74LVTH541 includes bus hold circuitry on data inputs, which eliminates the need for external pull-up or pull-down resistors. It is fully specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent damaging current backflow during power transitions. The device also boasts robust latch-up performance exceeding 500 mA and ESD protection that exceeds JESD 22 standards, ensuring reliability in various environments. This octal buffer/driver is ideal for driving bus lines or buffering memory address registers, with inputs and outputs located on opposite sides of the package to facilitate PCB layout. The 3-state control gate is implemented as a 2-input AND gate with active-low inputs, ensuring that all outputs enter a high-impedance state when either output-enable input is high.

Datasheet Summary
Powered by GS/AI

The SN74LVTH541 3.3-V ABT Octal Buffers/Drivers with 3-State Outputs from Texas Instruments are designed for low-voltage operation while providing compatibility with 5-V systems. This device supports mixed-mode signal operation, allowing 5-V input and output voltages with a 3.3-V VCC. It features a typical output ground bounce (VOLP) of less than 0.8 V at 3.3 V and is capable of operating with supply voltages down to 2.7 V, making it suitable for unregulated battery applications. The SN74LVTH541 includes bus hold circuitry on data inputs, which eliminates the need for external pull-up or pull-down resistors. It is fully specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent damaging current backflow during power transitions. The device also boasts robust latch-up performance exceeding 500 mA and ESD protection that exceeds JESD 22 standards, ensuring reliability in various environments. This octal buffer/driver is ideal for driving bus lines or buffering memory address registers, with inputs and outputs located on opposite sides of the package to facilitate PCB layout. The 3-state control gate is implemented as a 2-input AND gate with active-low inputs, ensuring that all outputs enter a high-impedance state when either output-enable input is high.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs - SN74LVTH541DWR - Texas Instruments
Dallas, TX, United States
SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs
SN74LVTH541DWR
SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH541DWR
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85

3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.3V SOIC Interface Transceiver IC
704-SN74LVTH541DWR
8-bit 3.3V SOIC Interface Transceiver IC 704-SN74LVTH541DWR
8-Bit 3-State Buffer/Driver, 3.3V, BICMOS, SOIC Product overview: SN74LVTH541DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH541DWR can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer/Driver, 3.3V, BICMOS, SOIC Product overview: SN74LVTH541DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH541DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVTH541DWR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Driver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH541DWR 704-SN74LVTH541DWR SN74LVTH541DWR
Product Name SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 8-bit 3.3V SOIC Interface Transceiver IC
Technology LVT
Device Type Buffer Transceiver Line / Bus Driver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54AC04 Hex Inverters - 5962-8760901DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
 - 54ALS374J/883 - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details