Texas Instruments SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH541DW

Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs - SN74LVTH541DW - Texas Instruments
Dallas, TX, United States
SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs
SN74LVTH541DW
SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH541DW
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85

3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.3V SOIC Interface Transceiver IC
704-SN74LVTH541DW
8-bit 3.3V SOIC Interface Transceiver IC 704-SN74LVTH541DW
Octal Buffer/Driver, 3.3V, 8-Bit, 3-State, SOIC, -40 to 85C Product overview: SN74LVTH541DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH541DW can be used for catalog matching and distributor lookup.

Octal Buffer/Driver, 3.3V, 8-Bit, 3-State, SOIC, -40 to 85C Product overview: SN74LVTH541DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH541DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVTH541DW - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Driver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH541DW - 1256022-SN74LVTH541DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH541DW
1256022-SN74LVTH541DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH541DW 1256022-SN74LVTH541DW
Manufacturer: Texas Instruments Win Source Part Number: 1256022-SN74LVTH541D W Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing Family Part Number: 74LVTH541 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1256022-SN74LVTH541DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Family Part Number: 74LVTH541
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH541DW 704-SN74LVTH541DW SN74LVTH541DW 1256022-SN74LVTH541DW
Product Name SN74LVTH541 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 8-bit 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH541DW
Technology LVT
Device Type Buffer Transceiver Line / Bus Driver Buffer
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
 - 54ACTQ244JRQMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
CD54HCT240 High Speed CMOS Logic Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54HCT240F3A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers