Texas Instruments High-Performance Analog 8-bit 64mA 3.6V SOIC Interface Transceiver IC SN74LVTH540NSR

Description
8-Bit Inverting Buffer/Driver, 3-State, 64mA, 2.7-3.6V, SOIC-20 Product overview: SN74LVTH540NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64mA, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 64mA, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH540NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Inverting Buffer/Driver, 3-State, 64mA, 2.7-3.6V, SOIC-20 Product overview: SN74LVTH540NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64mA, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 64mA, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH540NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 64mA 3.6V SOIC Interface Transceiver IC - 704-SN74LVTH540NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64mA 3.6V SOIC Interface Transceiver IC
704-SN74LVTH540NSR
8-bit 64mA 3.6V SOIC Interface Transceiver IC 704-SN74LVTH540NSR
8-Bit Inverting Buffer/Driver, 3-State, 64mA, 2.7-3.6V, SOIC-20 Product overview: SN74LVTH540NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64mA, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 64mA, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH540NSR can be used for catalog matching and distributor lookup.

8-Bit Inverting Buffer/Driver, 3-State, 64mA, 2.7-3.6V, SOIC-20 Product overview: SN74LVTH540NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64mA, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 64mA, 3.6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH540NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVTH540NSR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 1-Func, 8-Bit, Inverted Output, BICMOS, PDSO20

Bus Driver, LVT Series, 1-Func, 8-Bit, Inverted Output, BICMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-SN74LVTH540NSR SN74LVTH540NSR
Product Name 8-bit 64mA 3.6V SOIC Interface Transceiver IC
Device Type Transceiver Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Controllers - ADM6996FAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers
 - 5414/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details