Texas Instruments SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373DW

Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs - SN74LVTH373DW - Texas Instruments
Dallas, TX, United States
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs
SN74LVTH373DW
SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs SN74LVTH373DW
3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Latches - 296-8719-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - SN74LVTH373DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH373DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH373DW
Integrated Circuits (ICs) - Logic - Latches SN74LVTH373DW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVTH373DW 296-8719-5-ND SN74LVTH373DW SN74LVTH373DW
Product Name SN74LVTH373 3.3-V ABT Octal Transparent D-Type Latches With 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Operating Current 5 mA
Propagation Delay 3.9 ns 2.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5477DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP14
Logic Family TTL
View Details
3 suppliers
CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Latches - 74279PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Latches - 4724BDCQR - Acme Chip Technology Co., Limited
Specs
Supply Voltage 1.5V
View Details
2 suppliers