Texas Instruments SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs SN74LVTH32245ZKER

Description
3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs - SN74LVTH32245ZKER - Texas Instruments
Dallas, TX, United States
SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs
SN74LVTH32245ZKER
SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs SN74LVTH32245ZKER
3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs 96-LFBGA -40 to 85

3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH32245ZKER - 1256010-SN74LVTH32245ZKER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH32245ZKER
1256010-SN74LVTH32245ZKER
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH32245ZKER 1256010-SN74LVTH32245ZKER
Manufacturer: Texas Instruments Win Source Part Number: 1256010-SN74LVTH3224 5ZKER Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH32245 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1256010-SN74LVTH32245ZKER
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH32245
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 32-bit 3.3V Interface Transceiver IC
704-SN74LVTH32245ZKER
8-bit 32-bit 3.3V Interface Transceiver IC 704-SN74LVTH32245ZKER
32-Bit 3-State Bus Transceiver, 3.3V, 8-Bit, BICMOS, LFBGA Product overview: SN74LVTH32245ZKER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 32-bit, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH32245ZKE R can be used for catalog matching and distributor lookup.

32-Bit 3-State Bus Transceiver, 3.3V, 8-Bit, BICMOS, LFBGA Product overview: SN74LVTH32245ZKER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 32-bit, 3.3V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH32245ZKER can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH32245ZKER 1256010-SN74LVTH32245ZKER 704-SN74LVTH32245ZKER
Product Name SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH32245ZKER 8-bit 32-bit 3.3V Interface Transceiver IC
Technology LVT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 735-32F8120-CLR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers