Texas Instruments SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs SN74LVTH32245GKER

Description
3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs - SN74LVTH32245GKER - Texas Instruments
Dallas, TX, United States
SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs
SN74LVTH32245GKER
SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs SN74LVTH32245GKER
3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs 96-LFBGA -40 to 85

3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 3.3V Interface Transceiver IC
704-SN74LVTH32245GKER
32-bit 3.3V Interface Transceiver IC 704-SN74LVTH32245GKER
3.3V 32-Bit Bus Transceiver, 3-State, LFBGA, BICMOS Product overview: SN74LVTH32245GKER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH32245GKE R can be used for catalog matching and distributor lookup.

3.3V 32-Bit Bus Transceiver, 3-State, LFBGA, BICMOS Product overview: SN74LVTH32245GKER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 32-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH32245GKER can be used for catalog matching and distributor lookup.

Supplier's Site
 - SN74LVTH32245GKER - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVT Series, 4-Func, 8-Bit, True Output, BICMOS, PBGA96

Bus Transceiver, LVT Series, 4-Func, 8-Bit, True Output, BICMOS, PBGA96

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH32245GKER - 1256009-SN74LVTH32245GKER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH32245GKER
1256009-SN74LVTH32245GKER
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH32245GKER 1256009-SN74LVTH32245GKER
Manufacturer: Texas Instruments Win Source Part Number: 1256009-SN74LVTH3224 5GKER Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 96-LFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH32245 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1256009-SN74LVTH32245GKER
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 96-LFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH32245
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH32245GKER 704-SN74LVTH32245GKER SN74LVTH32245GKER 1256009-SN74LVTH32245GKER
Product Name SN74LVTH32245 3.3-V ABT 32-Bit Bus Transceiver With 3-State Outputs 32-bit 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH32245GKER
Technology LVT
Unlock Full Specs
to access all available technical data

Similar Products

DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Specialized - 34P3210-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers