Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH32244GKER

Description
IC BUF NON-INVERT 3.6V 96LFBGA
Datasheet
Description
IC BUF NON-INVERT 3.6V 96LFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH32244GKER - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVTH32244GKER
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH32244GKER
IC BUF NON-INVERT 3.6V 96LFBGA

IC BUF NON-INVERT 3.6V 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVTH32244GKER
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SICA-RTR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
Modems - ICs and Modules - SI2435-E-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details