Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH2952DWRE4

Description
IC TXRX NON-INVERT 3.6V 24SOIC
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH2952DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVTH2952DWRE4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH2952DWRE4
IC TXRX NON-INVERT 3.6V 24SOIC

IC TXRX NON-INVERT 3.6V 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVTH2952DWRE4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Switches - BGS14PN10E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 1.8V ~ 3.6V
Operating Frequency 500 to 6000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers