Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH2952DW

Description
Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVTH2952DW - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24

Registered Bus Transceiver, LVT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259156-SN74LVTH2952DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259156-SN74LVTH2952DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259156-SN74LVTH2952DW
Win Source Part Number: 1259156-SN74LVTH2952 DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-1716-5,-SN74LVT H2952DWE4R,-SN74LVTH 2952DWG4R,-296-1716- 5,SN74LVTH2952DWE4,T EXTISSN74LVTH2952DW, -SN74LVTH2952DWE4,SN 74LVTH2952DWG4,296-1 716-5,-SN74LVTH2952D WG4,SN74LVTH2952DWG4 ,-SN74LVTH2952DWR,29 6-1716,SN74LVTH2952D WE4,2156-SN74LVTH295 2DW Base Product Number: 74LVTH2952

Win Source Part Number: 1259156-SN74LVTH2952DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-1716-5,-SN74LVTH2952DWE4R,-SN74LVTH2952DWG4R,-296-1716-5,SN74LVTH2952DWE4,TEXTISSN74LVTH2952DW,-SN74LVTH2952DWE4,SN74LVTH2952DWG4,296-1716-5,-SN74LVTH2952DWG4,SN74LVTH2952DWG4,-SN74LVTH2952DWR,296-1716,SN74LVTH2952DWE4,2156-SN74LVTH2952DW
Base Product Number: 74LVTH2952

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH2952DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH2952DW
Buffers, Drivers, Receivers, Transceivers SN74LVTH2952DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVTH2952DW 1259156-SN74LVTH2952DW SN74LVTH2952DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details