Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH2952DGVR

Description
Win Source Part Number: 1259197-SN74LVTH2952 DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH2952DGVRR,T EXTISSN74LVTH2952DGV R,296-12922-6,-74LVT H2952DGVRG4R,296-129 22-2R,-296-12922-1,- 74LVTH2952DGVRE4R,21 56-SN74LVTH2952DGVR- TITR,296-12922-6R,29 6-12922-1R,-296-1292 2-1,296-12922-2,296- 12922-1,-74LVTH2952D GVRG4,-74LVTH2952DGV RE4 Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1259197-SN74LVTH2952 DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH2952DGVRR,T EXTISSN74LVTH2952DGV R,296-12922-6,-74LVT H2952DGVRG4R,296-129 22-2R,-296-12922-1,- 74LVTH2952DGVRE4R,21 56-SN74LVTH2952DGVR- TITR,296-12922-6R,29 6-12922-1R,-296-1292 2-1,296-12922-2,296- 12922-1,-74LVTH2952D GVRG4,-74LVTH2952DGV RE4 Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH2952DGVR is an octal bus transceiver designed for low-voltage (3.3 V) operation while providing compatibility with 5 V systems. It features two 8-bit back-to-back registers that facilitate bidirectional data flow between two buses, with data being stored on the rising edge of the clock input. The device supports mixed-mode signal operation, allowing for 5 V input and output voltages. This transceiver includes active bus-hold circuitry, which maintains valid logic levels on unused or floating data inputs, eliminating the need for external pull-up or pull-down resistors. It is specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent damaging current backflow during power transitions. The device operates within a temperature range of -40°C to 85°C and is available in a 24-pin TVSOP package. Engineers considering this product should note its typical output ground bounce of less than 0.8 V at 3.3 V and its robust ESD protection, exceeding 2000 V for the human-body model.

Datasheet Summary
Powered by GS/AI

The SN74LVTH2952DGVR is an octal bus transceiver designed for low-voltage (3.3 V) operation while providing compatibility with 5 V systems. It features two 8-bit back-to-back registers that facilitate bidirectional data flow between two buses, with data being stored on the rising edge of the clock input. The device supports mixed-mode signal operation, allowing for 5 V input and output voltages. This transceiver includes active bus-hold circuitry, which maintains valid logic levels on unused or floating data inputs, eliminating the need for external pull-up or pull-down resistors. It is specified for hot-insertion applications, with Ioff and power-up 3-state support to prevent damaging current backflow during power transitions. The device operates within a temperature range of -40°C to 85°C and is available in a 24-pin TVSOP package. Engineers considering this product should note its typical output ground bounce of less than 0.8 V at 3.3 V and its robust ESD protection, exceeding 2000 V for the human-body model.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259197-SN74LVTH2952DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259197-SN74LVTH2952DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259197-SN74LVTH2952DGVR
Win Source Part Number: 1259197-SN74LVTH2952 DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 24-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVTH2952DGVRR,T EXTISSN74LVTH2952DGV R,296-12922-6,-74LVT H2952DGVRG4R,296-129 22-2R,-296-12922-1,- 74LVTH2952DGVRE4R,21 56-SN74LVTH2952DGVR- TITR,296-12922-6R,29 6-12922-1R,-296-1292 2-1,296-12922-2,296- 12922-1,-74LVTH2952D GVRG4,-74LVTH2952DGV RE4 Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1259197-SN74LVTH2952DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVTH2952DGVRR,TEXTISSN74LVTH2952DGVR,296-12922-6,-74LVTH2952DGVRG4R,296-12922-2R,-296-12922-1,-74LVTH2952DGVRE4R,2156-SN74LVTH2952DGVR-TITR,296-12922-6R,296-12922-1R,-296-12922-1,296-12922-2,296-12922-1,-74LVTH2952DGVRG4,-74LVTH2952DGVRE4
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH2952DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH2952DGVR
Buffers, Drivers, Receivers, Transceivers SN74LVTH2952DGVR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259197-SN74LVTH2952DGVR SN74LVTH2952DGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162646CTPAC - 867617-CY74FCT162646CTPAC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details