Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVTH245ARGYR

Description
Win Source Part Number: 1095210-SN74LVTH245A RGYR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVT244BRGYR; SN74LVCH245ARGYR; SN74LVCR2245ARGYR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVTH245ARGY R,296-13987-2,296-13 987-1-NDR,296-13987- 1,TEXTISSN74LVTH245A RGYR,-296-13987-1-ND ,-SN74LVTH245ARGYRG4 -NDR,SN74LVTH245ARGY RG4-ND,-296-13987-1, 296-13987-2-NDR,-SN7 4LVTH245ARGYR-NDR,29 6-13987-6,SN74LVTH24 5ARGYRG4,-SN74LVTH24 5ARGYRG4,296-13987-6 -NDR Base Product Number: 74LVTH245
Request a Quote Datasheet
Description
Win Source Part Number: 1095210-SN74LVTH245A RGYR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVT244BRGYR; SN74LVCH245ARGYR; SN74LVCR2245ARGYR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVTH245ARGY R,296-13987-2,296-13 987-1-NDR,296-13987- 1,TEXTISSN74LVTH245A RGYR,-296-13987-1-ND ,-SN74LVTH245ARGYRG4 -NDR,SN74LVTH245ARGY RG4-ND,-296-13987-1, 296-13987-2-NDR,-SN7 4LVTH245ARGYR-NDR,29 6-13987-6,SN74LVTH24 5ARGYRG4,-SN74LVTH24 5ARGYRG4,296-13987-6 -NDR Base Product Number: 74LVTH245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1095210-SN74LVTH245ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1095210-SN74LVTH245ARGYR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1095210-SN74LVTH245ARGYR
Win Source Part Number: 1095210-SN74LVTH245A RGYR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVTH Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-VQFN (3.5x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVT244BRGYR; SN74LVCH245ARGYR; SN74LVCR2245ARGYR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVTH245ARGY R,296-13987-2,296-13 987-1-NDR,296-13987- 1,TEXTISSN74LVTH245A RGYR,-296-13987-1-ND ,-SN74LVTH245ARGYRG4 -NDR,SN74LVTH245ARGY RG4-ND,-296-13987-1, 296-13987-2-NDR,-SN7 4LVTH245ARGYR-NDR,29 6-13987-6,SN74LVTH24 5ARGYRG4,-SN74LVTH24 5ARGYRG4,296-13987-6 -NDR Base Product Number: 74LVTH245

Win Source Part Number: 1095210-SN74LVTH245ARGYR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVTH
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74LVT244BRGYR; SN74LVCH245ARGYR; SN74LVCR2245ARGYR;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVTH245ARGYR,296-13987-2,296-13987-1-NDR,296-13987-1,TEXTISSN74LVTH245ARGYR,-296-13987-1-ND,-SN74LVTH245ARGYRG4-NDR,SN74LVTH245ARGYRG4-ND,-296-13987-1,296-13987-2-NDR,-SN74LVTH245ARGYR-NDR,296-13987-6,SN74LVTH245ARGYRG4,-SN74LVTH245ARGYRG4,296-13987-6-NDR
Base Product Number: 74LVTH245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVTH245ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVTH245ARGYR
Buffers, Drivers, Receivers, Transceivers SN74LVTH245ARGYR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1095210-SN74LVTH245ARGYR SN74LVTH245ARGYR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3491AR-1 - 860136-ADM3491AR-1 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details