Texas Instruments SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs SN74LVTH245ADW

Description
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs - SN74LVTH245ADW - Texas Instruments
Dallas, TX, United States
SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs
SN74LVTH245ADW
SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs SN74LVTH245ADW
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85

3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.6V SOIC Interface Transceiver IC
704-SN74LVTH245ADW
8-bit 3.6V SOIC Interface Transceiver IC 704-SN74LVTH245ADW
8-Bit 3-State Bus Transceiver SOIC 3.6V Product overview: SN74LVTH245ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH245ADW can be used for catalog matching and distributor lookup.

8-Bit 3-State Bus Transceiver SOIC 3.6V Product overview: SN74LVTH245ADW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH245ADW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH245ADW - 1255997-SN74LVTH245ADW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH245ADW
1255997-SN74LVTH245ADW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH245ADW 1255997-SN74LVTH245ADW
Manufacturer: Texas Instruments Win Source Part Number: 1255997-SN74LVTH245A DW Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH245 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255997-SN74LVTH245ADW
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH245
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH245ADW 704-SN74LVTH245ADW 1255997-SN74LVTH245ADW
Product Name SN74LVTH245A 3.3-V ABT Octal Bus Transceivers With 3-State Outputs 8-bit 3.6V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH245ADW
Technology LVT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VSA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details