3.3-V ABT octal buffers/drivers with 3-state outputs in a 20-pin SOP package, operating from -40°C to 85°C, featuring bus-hold circuitry, support for mixed-mode signal operation, and I_off and power-up 3-state for hot insertion.
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85
Bus Driver, LVT Series, 8-Func, 4-Bit, True Output, BICMOS, PDSO20
8-Bit 3-State Buffer/Driver, 3.3V, SO, BICMOS Product overview: SN74LVTH244ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH244ANSR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH244ANSR | SN74LVTH244ANSR | 704-SN74LVTH244ANSR |
| Product Name | SN74LVTH244A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.3V Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |