The SN74LVTH244ADB is an octal buffer/driver with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V inputs. It comes in a 20-pin SSOP package, measuring 7.5 mm in width and 6.9 mm in height. The device supports bus-hold circuitry, hot insertion, and operates from -40°C to 85°C. It provides output drive of up to 128 mA in the low state and 64 mA in the high state, with ESD protection exceeding 2000 V HBM and 200 V MM. Output enable control allows simultaneous high-impedance state management for all channels.
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SSOP
Bus Driver, LVT Series, 8-Func, 4-Bit, True Output, BICMOS, PDSO20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH244ADB | SN74LVTH244ADB |
| Product Name | SN74LVTH244A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | |
| Technology | LVT | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |