Texas Instruments SN74LVTH241 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH241PWE4

Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH241 is a 3.3-V ABT octal buffer/driver designed for low-voltage operation, capable of interfacing with 5-V systems. It features two 4-bit line drivers with separate output-enable inputs, allowing for flexible control of data flow. The device supports mixed-mode signal operation and can function with input and output voltages up to 5.5 V while maintaining a 3.3 V supply. Key specifications include a supply voltage range of 2.7 V to 3.6 V, low output ground bounce (VOLP < 0.8 V at VCC = 3.3 V), and high-impedance outputs during power-up and power-down conditions. The active bus-hold circuitry eliminates the need for external pull-up or pull-down resistors, ensuring valid logic states on unused inputs. The device also boasts robust ESD protection exceeding 2000 V for the human-body model and latch-up performance exceeding 500 mA per JESD 17. The SN74LVTH241 is suitable for applications requiring reliable signal buffering and driving capabilities in low-voltage environments, making it a viable choice for engineers looking for efficient and effective buffer solutions.

Datasheet Summary
Powered by GS/AI

The SN74LVTH241 is a 3.3-V ABT octal buffer/driver designed for low-voltage operation, capable of interfacing with 5-V systems. It features two 4-bit line drivers with separate output-enable inputs, allowing for flexible control of data flow. The device supports mixed-mode signal operation and can function with input and output voltages up to 5.5 V while maintaining a 3.3 V supply. Key specifications include a supply voltage range of 2.7 V to 3.6 V, low output ground bounce (VOLP < 0.8 V at VCC = 3.3 V), and high-impedance outputs during power-up and power-down conditions. The active bus-hold circuitry eliminates the need for external pull-up or pull-down resistors, ensuring valid logic states on unused inputs. The device also boasts robust ESD protection exceeding 2000 V for the human-body model and latch-up performance exceeding 500 mA per JESD 17. The SN74LVTH241 is suitable for applications requiring reliable signal buffering and driving capabilities in low-voltage environments, making it a viable choice for engineers looking for efficient and effective buffer solutions.

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH241 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs - SN74LVTH241PWE4 - Texas Instruments
Dallas, TX, United States
SN74LVTH241 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs
SN74LVTH241PWE4
SN74LVTH241 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVTH241PWE4
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85

3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
 - SN74LVTH241PWE4 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PDSO20

Bus Driver, LVT Series, 2-Func, 4-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74LVTH241PWE4 SN74LVTH241PWE4
Product Name SN74LVTH241 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs
Technology LVT
Device Type Buffer Line / Bus Driver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-86839012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-8961501PA - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54LS244 Octal Buffers And Line Drivers With 3-State Outputs - 7705701RA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details