Texas Instruments High-Performance Analog Dual Interface Transceiver IC SN74LVTH241NSR

Description
LVT SERIES, DUAL 4-BIT DRIVER, TRUE OUTPUT, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: SN74LVTH241NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH241NSR can be used for catalog matching and distributor lookup.
Request a Quote
Description
LVT SERIES, DUAL 4-BIT DRIVER, TRUE OUTPUT, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: SN74LVTH241NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH241NSR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVTH241NSR is an octal buffer/driver designed for 3.3-V operation with TTL-compatible 5-V input interface capability. It is packaged in a 20-pin NS SOP configuration and features two 4-bit sections with separate output-enable inputs. The device supports bus-hold circuitry on data inputs, eliminating the need for external pullup or pulldown resistors. It operates from 2.7 V to 3.6 V and guarantees output current of 48 mA in the low state and -24 mA in the high state. The outputs remain in a high-impedance state during power-up and power-down, and latch-up performance exceeds 500 mA per JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model. It is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN74LVTH241NSR is an octal buffer/driver designed for 3.3-V operation with TTL-compatible 5-V input interface capability. It is packaged in a 20-pin NS SOP configuration and features two 4-bit sections with separate output-enable inputs. The device supports bus-hold circuitry on data inputs, eliminating the need for external pullup or pulldown resistors. It operates from 2.7 V to 3.6 V and guarantees output current of 48 mA in the low state and -24 mA in the high state. The outputs remain in a high-impedance state during power-up and power-down, and latch-up performance exceeds 500 mA per JESD 17. ESD protection exceeds 2000 V human-body model and 200 V machine model. It is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 704-SN74LVTH241NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
704-SN74LVTH241NSR
Dual Interface Transceiver IC 704-SN74LVTH241NSR
LVT SERIES, DUAL 4-BIT DRIVER, TRUE OUTPUT, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: SN74LVTH241NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH241NSR can be used for catalog matching and distributor lookup.

LVT SERIES, DUAL 4-BIT DRIVER, TRUE OUTPUT, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: SN74LVTH241NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH241NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-SN74LVTH241NSR
Product Name Dual Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details