3.3-V ABT octal buffers/drivers with 3-state outputs in a 20-pin TSSOP package, operating over -40°C to 85°C, with active bus-hold circuitry, hot-insertion support, and output current ratings of up to 128 mA in the low state and 64 mA in the high state. The device complies with JESD 17 for latch-up performance and JESD 22 for ESD protection, including 2000-V human-body model and 200-V machine model.
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
8-Bit Inverting Buffer/Line Driver, 3.6V, 20TSSOP Product overview: SN74LVTH240PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH240PWRG4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH240PWRG4 | 704-SN74LVTH240PWRG4 |
| Product Name | SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.6V Interface Transceiver IC |
| Technology | LVT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |