Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH240PWR SN74LVTH240PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255982-SN74LVTH240P WR Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74LVTH240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 74LVTH2240MTCX; 74LVT2240MTCX; 74LVTH2240MTC; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255982-SN74LVTH240P WR Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74LVTH240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 74LVTH2240MTCX; 74LVT2240MTCX; 74LVTH2240MTC; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH240PWR - 1255982-SN74LVTH240PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH240PWR
1255982-SN74LVTH240PWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH240PWR 1255982-SN74LVTH240PWR
Manufacturer: Texas Instruments Win Source Part Number: 1255982-SN74LVTH240P WR Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: SN74LVTH240 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 74LVTH2240MTCX; 74LVT2240MTCX; 74LVTH2240MTC; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255982-SN74LVTH240PWR
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74LVTH240
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 74LVTH2240MTCX; 74LVT2240MTCX; 74LVTH2240MTC;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255982-SN74LVTH240PWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH240PWR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details