The SN74LVTH240DBR is an octal buffer/driver with 3-state outputs, designed for 3.3-V operation with TTL interface compatibility to 5-V systems. It is housed in a 20-lead SSOP package and operates over a temperature range of -40°C to 85°C. The device features active bus-hold circuitry, power-up 3-state support, and latch-up performance exceeding 500 mA per JESD 17, with ESD protection exceeding 2000 V human-body model and 200 V machine model. Output current ratings are up to 128 mA in the low state and 64 mA in the high state.
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SSOP -40 to 85
Bus Driver, LVT Series, 8-Func, 4-Bit, Inverted Output, BICMOS, PDSO20
Octal Buffer/Driver 3.3V 3-STATE 8-Bit BICMOS SSOP Product overview: SN74LVTH240DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH240DBR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH240DBR | SN74LVTH240DBR | 704-SN74LVTH240DBR |
| Product Name | SN74LVTH240 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.3V SSOP Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |