Texas Instruments SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs SN74LVTH2245DGVR

Description
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TVSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs - SN74LVTH2245DGVR - Texas Instruments
Dallas, TX, United States
SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs
SN74LVTH2245DGVR
SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs SN74LVTH2245DGVR
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TVSOP -40 to 85

3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TVSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH2245DGVR - 1255974-SN74LVTH2245DGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH2245DGVR
1255974-SN74LVTH2245DGVR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH2245DGVR 1255974-SN74LVTH2245DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255974-SN74LVTH2245 DGVR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA; 12mA, 12mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TFSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH2245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255974-SN74LVTH2245DGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA; 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH2245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
8-bit 3.3V 64mA Interface Transceiver IC
704-SN74LVTH2245DGVR
8-bit 3.3V 64mA Interface Transceiver IC 704-SN74LVTH2245DGVR
3.3V Octal Bus Transceiver, 8-Bit, 3-State, Bidirectional, 64mA, TFSOP Product overview: SN74LVTH2245DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 64mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, 64mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH2245DGVR can be used for catalog matching and distributor lookup.

3.3V Octal Bus Transceiver, 8-Bit, 3-State, Bidirectional, 64mA, TFSOP Product overview: SN74LVTH2245DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 64mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, 64mA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH2245DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH2245DGVR 1255974-SN74LVTH2245DGVR 704-SN74LVTH2245DGVR
Product Name SN74LVTH2245 3.3-V ABT Octal Bus Transceivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH2245DGVR 8-bit 3.3V 64mA Interface Transceiver IC
Technology LVT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details