Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74LVTH18652APM

Description
Win Source Part Number: 1256218-SN74LVTH1865 2APM Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVTH Standard Package: 100 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Transceivers and Registers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Other Names: -SN74LVTH18652APMG4R ,-296-12994-5,3301-S N74LVTH18652APM,2156 -SN74LVTH18652APM,29 6-12994-5,SN74LVTH18 652APMG4,296-12994-5 R,-SN74LVTH18652APMR ,-SN74LVTH18652APMG4 ,TEXTISSN74LVTH18652 APM,SN74LVTH18652APM G4,-296-12994-5 Base Product Number: 74LVTH18652
Request a Quote Datasheet
Description
Win Source Part Number: 1256218-SN74LVTH1865 2APM Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVTH Standard Package: 100 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Transceivers and Registers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Other Names: -SN74LVTH18652APMG4R ,-296-12994-5,3301-S N74LVTH18652APM,2156 -SN74LVTH18652APM,29 6-12994-5,SN74LVTH18 652APMG4,296-12994-5 R,-SN74LVTH18652APMR ,-SN74LVTH18652APMG4 ,TEXTISSN74LVTH18652 APM,SN74LVTH18652APM G4,-296-12994-5 Base Product Number: 74LVTH18652
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256218-SN74LVTH18652APM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256218-SN74LVTH18652APM
Integrated Circuits (ICs) - Logic - Specialty Logic 1256218-SN74LVTH18652APM
Win Source Part Number: 1256218-SN74LVTH1865 2APM Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVTH Standard Package: 100 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Transceivers and Registers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Other Names: -SN74LVTH18652APMG4R ,-296-12994-5,3301-S N74LVTH18652APM,2156 -SN74LVTH18652APM,29 6-12994-5,SN74LVTH18 652APMG4,296-12994-5 R,-SN74LVTH18652APMR ,-SN74LVTH18652APMG4 ,TEXTISSN74LVTH18652 APM,SN74LVTH18652APM G4,-296-12994-5 Base Product Number: 74LVTH18652

Win Source Part Number: 1256218-SN74LVTH18652APM
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LVTH
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: ABT Scan Test Device With Transceivers and Registers
Number of Bits: 18
Supply Voltage: 2.7V ~ 3.6V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Other Names: -SN74LVTH18652APMG4R,-296-12994-5,3301-SN74LVTH18652APM,2156-SN74LVTH18652APM,296-12994-5,SN74LVTH18652APMG4,296-12994-5R,-SN74LVTH18652APMR,-SN74LVTH18652APMG4,TEXTISSN74LVTH18652APM,SN74LVTH18652APMG4,-296-12994-5
Base Product Number: 74LVTH18652

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256218-SN74LVTH18652APM
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type ABT Scan Test Device With Transceivers and Registers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC14D-Q100,118TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details