Scan Test Device -40°C to 85°C 64-Pin LQFP Tray Product overview: SN74LVTH18646APM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH18646APM
Manufacturer: Texas Instruments
Win Source Part Number: 896802-SN74LVTH18646
Series: 74LVTH
Operating Temperature Range: -40°C ~ 85°C
Features: ABT Scan Test Device With Transceivers and Registers IC 64-LQFP (10x10)
Package: 64-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: 74LVTH18646
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-8703-ND, -296-8703, -SN74LVTH18646APMG4,
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-SN74LVTH18646APM | 896802-SN74LVTH18646APM |
| Product Name | Logic IC | Logic - Logic - Specialty Logic - SN74LVTH18646APM |
| Gate Type | Transceiver |