Texas Instruments Logic - Logic - Specialty Logic - SN74LVTH18504APM SN74LVTH18504APM

Description
Manufacturer: Texas Instruments Win Source Part Number: 896801-SN74LVTH18504 APM Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C Features: ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10) Package: 64-LQFP Package: Tray Mounting: Surface Mount Family Name: 74LVTH18504 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74LVTH18504APMG4- NDR, 296-8700-NDR, 296-8700, -296-8700, -SN74LVTH18504APM-ND R, SN74LVTH18504APMG4, -SN74LVTH18504APMG4, -296-8700-ND, SN74LVTH18504APMG4-N D
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896801-SN74LVTH18504 APM Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C Features: ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10) Package: 64-LQFP Package: Tray Mounting: Surface Mount Family Name: 74LVTH18504 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74LVTH18504APMG4- NDR, 296-8700-NDR, 296-8700, -296-8700, -SN74LVTH18504APM-ND R, SN74LVTH18504APMG4, -SN74LVTH18504APMG4, -296-8700-ND, SN74LVTH18504APMG4-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVTH18504APM - 896801-SN74LVTH18504APM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVTH18504APM
896801-SN74LVTH18504APM
Logic - Logic - Specialty Logic - SN74LVTH18504APM 896801-SN74LVTH18504APM
Manufacturer: Texas Instruments Win Source Part Number: 896801-SN74LVTH18504 APM Series: 74LVTH Operating Temperature Range: -40°C ~ 85°C Features: ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10) Package: 64-LQFP Package: Tray Mounting: Surface Mount Family Name: 74LVTH18504 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74LVTH18504APMG4- NDR, 296-8700-NDR, 296-8700, -296-8700, -SN74LVTH18504APM-ND R, SN74LVTH18504APMG4, -SN74LVTH18504APMG4, -296-8700-ND, SN74LVTH18504APMG4-N D

Manufacturer: Texas Instruments
Win Source Part Number: 896801-SN74LVTH18504APM
Series: 74LVTH
Operating Temperature Range: -40°C ~ 85°C
Features: ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10)
Package: 64-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: 74LVTH18504
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74LVTH18504APMG4-NDR, 296-8700-NDR, 296-8700, -296-8700, -SN74LVTH18504APM-NDR, SN74LVTH18504APMG4, -SN74LVTH18504APMG4, -296-8700-ND, SN74LVTH18504APMG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896801-SN74LVTH18504APM
Product Name Logic - Logic - Specialty Logic - SN74LVTH18504APM
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC1G14GV-Q100,1CT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic Gates - 7989001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details